Molex Cable Assy, 4P Wtb Plug-Plug, 23.6; Connector To Connector Molex 216292-1043

Description
CABLE ASSY, 4P WTB PLUG-PLUG, 23.6"; Connector to Connector:Wire to Board Plug to Wire to Board Plug; No. of Positions:4Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 4P WTB PLUG-PLUG, 23.6"; Connector to Connector:Wire to Board Plug to Wire to Board Plug; No. of Positions:4Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 4P Wtb Plug-Plug, 23.6; Connector To Connector Molex - 13AJ2523 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Wtb Plug-Plug, 23.6; Connector To Connector Molex
13AJ2523
Cable Assy, 4P Wtb Plug-Plug, 23.6; Connector To Connector Molex 13AJ2523
CABLE ASSY, 4P WTB PLUG-PLUG, 23.6"; Connector to Connector:Wire to Board Plug to Wire to Board Plug; No. of Positions:4Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

CABLE ASSY, 4P WTB PLUG-PLUG, 23.6"; Connector to Connector:Wire to Board Plug to Wire to Board Plug; No. of Positions:4Positions; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13AJ2523
Product Name Cable Assy, 4P Wtb Plug-Plug, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details