Molex Cable Assy, 3P Wtb Plug-Plug, 23.6; Connector To Connector Molex 216292-1033

Description
CABLE ASSY, 3P WTB PLUG-PLUG, 23.6"; Connector to Connector:Wire to Board Plug to Wire to Board Plug; No. of Positions:3Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 3P WTB PLUG-PLUG, 23.6"; Connector to Connector:Wire to Board Plug to Wire to Board Plug; No. of Positions:3Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 3P Wtb Plug-Plug, 23.6; Connector To Connector Molex - 13AJ2520 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Wtb Plug-Plug, 23.6; Connector To Connector Molex
13AJ2520
Cable Assy, 3P Wtb Plug-Plug, 23.6; Connector To Connector Molex 13AJ2520
CABLE ASSY, 3P WTB PLUG-PLUG, 23.6"; Connector to Connector:Wire to Board Plug to Wire to Board Plug; No. of Positions:3Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

CABLE ASSY, 3P WTB PLUG-PLUG, 23.6"; Connector to Connector:Wire to Board Plug to Wire to Board Plug; No. of Positions:3Positions; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13AJ2520
Product Name Cable Assy, 3P Wtb Plug-Plug, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II Flat ribbon cable - QLC16079 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details