Molex Cable Assy, 2P Wtb Plug-Plug, 11.8; Connector To Connector Molex 216292-1022

Description
CABLE ASSY, 2P WTB PLUG-PLUG, 11.8"; Connector to Connector:Wire to Board Plug to Wire to Board Plug; No. of Positions:2Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 2P WTB PLUG-PLUG, 11.8"; Connector to Connector:Wire to Board Plug to Wire to Board Plug; No. of Positions:2Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 2P Wtb Plug-Plug, 11.8; Connector To Connector Molex - 13AJ2516 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Wtb Plug-Plug, 11.8; Connector To Connector Molex
13AJ2516
Cable Assy, 2P Wtb Plug-Plug, 11.8; Connector To Connector Molex 13AJ2516
CABLE ASSY, 2P WTB PLUG-PLUG, 11.8"; Connector to Connector:Wire to Board Plug to Wire to Board Plug; No. of Positions:2Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE ASSY, 2P WTB PLUG-PLUG, 11.8"; Connector to Connector:Wire to Board Plug to Wire to Board Plug; No. of Positions:2Positions; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13AJ2516
Product Name Cable Assy, 2P Wtb Plug-Plug, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details