Molex Cable Assy, 1P Wtb Plug-Plug, 5.9; Connector To Connector Molex 216292-1011

Description
CABLE ASSY, 1P WTB PLUG-PLUG, 5.9"; Connector to Connector:Wire to Board Plug to Wire to Board Plug; No. of Positions:1Positions ; Connector Pitch:-; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 1P WTB PLUG-PLUG, 5.9"; Connector to Connector:Wire to Board Plug to Wire to Board Plug; No. of Positions:1Positions ; Connector Pitch:-; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 1P Wtb Plug-Plug, 5.9; Connector To Connector Molex - 13AJ2512 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 1P Wtb Plug-Plug, 5.9; Connector To Connector Molex
13AJ2512
Cable Assy, 1P Wtb Plug-Plug, 5.9; Connector To Connector Molex 13AJ2512
CABLE ASSY, 1P WTB PLUG-PLUG, 5.9"; Connector to Connector:Wire to Board Plug to Wire to Board Plug; No. of Positions:1Positions ; Connector Pitch:-; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 1P WTB PLUG-PLUG, 5.9"; Connector to Connector:Wire to Board Plug to Wire to Board Plug; No. of Positions:1Positions; Connector Pitch:-; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13AJ2512
Product Name Cable Assy, 1P Wtb Plug-Plug, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-036 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-3M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to X100W Mini-Hooks - 1050 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details