Molex Cable Assy, 6P Wtb Rcpt-Free End, 5.9; Connector To Connector Molex 216291-1061

Description
CABLE ASSY, 6P WTB RCPT-FREE END, 5.9"; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:6Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 6P WTB RCPT-FREE END, 5.9"; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:6Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 6P Wtb Rcpt-Free End, 5.9; Connector To Connector Molex - 13AJ2509 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Wtb Rcpt-Free End, 5.9; Connector To Connector Molex
13AJ2509
Cable Assy, 6P Wtb Rcpt-Free End, 5.9; Connector To Connector Molex 13AJ2509
CABLE ASSY, 6P WTB RCPT-FREE END, 5.9"; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:6Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 6P WTB RCPT-FREE END, 5.9"; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:6Positions; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13AJ2509
Product Name Cable Assy, 6P Wtb Rcpt-Free End, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Phase-Stable Flex Cable, DC-26.5 GHz, 3.0 ft. (0.9m) - CBN-3FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers
Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details