Molex Cable Assy, 4P Wtb Rcpt-Free End, 23.6; Connector To Connector Molex 216291-1043

Description
CABLE ASSY, 4P WTB RCPT-FREE END, 23.6"; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 4P WTB RCPT-FREE END, 23.6"; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 4P Wtb Rcpt-Free End, 23.6; Connector To Connector Molex - 13AJ2508 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Wtb Rcpt-Free End, 23.6; Connector To Connector Molex
13AJ2508
Cable Assy, 4P Wtb Rcpt-Free End, 23.6; Connector To Connector Molex 13AJ2508
CABLE ASSY, 4P WTB RCPT-FREE END, 23.6"; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

CABLE ASSY, 4P WTB RCPT-FREE END, 23.6"; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:4Positions; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13AJ2508
Product Name Cable Assy, 4P Wtb Rcpt-Free End, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details