Molex Cable Assy, 4P Wtb Rcpt-Free End, 5.9; Connector To Connector Molex 216291-1041

Description
CABLE ASSY, 4P WTB RCPT-FREE END, 5.9"; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 4P WTB RCPT-FREE END, 5.9"; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 4P Wtb Rcpt-Free End, 5.9; Connector To Connector Molex - 13AJ2506 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Wtb Rcpt-Free End, 5.9; Connector To Connector Molex
13AJ2506
Cable Assy, 4P Wtb Rcpt-Free End, 5.9; Connector To Connector Molex 13AJ2506
CABLE ASSY, 4P WTB RCPT-FREE END, 5.9"; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 4P WTB RCPT-FREE END, 5.9"; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:4Positions; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13AJ2506
Product Name Cable Assy, 4P Wtb Rcpt-Free End, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details