Molex Cable Assy, 3P Wtb Rcpt-Free End, 11.8; Connector To Connector Molex 216291-1032

Description
CABLE ASSY, 3P WTB RCPT-FREE END, 11.8"; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 3P WTB RCPT-FREE END, 11.8"; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 3P Wtb Rcpt-Free End, 11.8; Connector To Connector Molex - 13AJ2504 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Wtb Rcpt-Free End, 11.8; Connector To Connector Molex
13AJ2504
Cable Assy, 3P Wtb Rcpt-Free End, 11.8; Connector To Connector Molex 13AJ2504
CABLE ASSY, 3P WTB RCPT-FREE END, 11.8"; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE ASSY, 3P WTB RCPT-FREE END, 11.8"; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:3Positions; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13AJ2504
Product Name Cable Assy, 3P Wtb Rcpt-Free End, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 4-pole - A-K4P-M8-S-G-10M-BK-2-X-X-2 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 493-06171934-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Stability Cables - SP-24292-MM48LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Motor cable - NEBM-S1G9-E-1.5-Q5-LE6 - Festo Corporation
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details