Molex Cable Assy, 2P Wtb Rcpt-Free End, 23.6; Connector To Connector Molex 216291-1023

Description
CABLE ASSY, 2P WTB RCPT-FREE END, 23.6"; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 2P WTB RCPT-FREE END, 23.6"; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 2P Wtb Rcpt-Free End, 23.6; Connector To Connector Molex - 13AJ2502 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Wtb Rcpt-Free End, 23.6; Connector To Connector Molex
13AJ2502
Cable Assy, 2P Wtb Rcpt-Free End, 23.6; Connector To Connector Molex 13AJ2502
CABLE ASSY, 2P WTB RCPT-FREE END, 23.6"; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

CABLE ASSY, 2P WTB RCPT-FREE END, 23.6"; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:2Positions; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13AJ2502
Product Name Cable Assy, 2P Wtb Rcpt-Free End, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12- pre-wired power cable - M12 Power - A-K4P-M12P-S-G-30M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Precision Test Cable, 18.0 GHz, 1.64 ft. (0.5m) - CBL-0.5M-SMSM+ - Mini-Circuits
Specs
Cable Length 1.64 ft (5 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details