Molex Cable Assy, 1P Wtb Rcpt-Free End, 5.9; Connector To Connector Molex 216291-1011

Description
CABLE ASSY, 1P WTB RCPT-FREE END, 5.9"; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:1Positions ; Connector Pitch:-; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 1P WTB RCPT-FREE END, 5.9"; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:1Positions ; Connector Pitch:-; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 1P Wtb Rcpt-Free End, 5.9; Connector To Connector Molex - 13AJ2497 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 1P Wtb Rcpt-Free End, 5.9; Connector To Connector Molex
13AJ2497
Cable Assy, 1P Wtb Rcpt-Free End, 5.9; Connector To Connector Molex 13AJ2497
CABLE ASSY, 1P WTB RCPT-FREE END, 5.9"; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:1Positions ; Connector Pitch:-; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 1P WTB RCPT-FREE END, 5.9"; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:1Positions; Connector Pitch:-; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13AJ2497
Product Name Cable Assy, 1P Wtb Rcpt-Free End, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details