Molex Cable Assy, 4P Wtb Rcpt-Rcpt, 23.6; Connector To Connector Molex 216290-1043

Description
CABLE ASSY, 4P WTB RCPT-RCPT, 23.6"; Connector to Connector:Wire to Board Receptacle to Wire to Board Receptacle; No. of Positions:4Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:14AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 4P WTB RCPT-RCPT, 23.6"; Connector to Connector:Wire to Board Receptacle to Wire to Board Receptacle; No. of Positions:4Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 4P Wtb Rcpt-Rcpt, 23.6; Connector To Connector Molex - 13AJ2493 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Wtb Rcpt-Rcpt, 23.6; Connector To Connector Molex
13AJ2493
Cable Assy, 4P Wtb Rcpt-Rcpt, 23.6; Connector To Connector Molex 13AJ2493
CABLE ASSY, 4P WTB RCPT-RCPT, 23.6"; Connector to Connector:Wire to Board Receptacle to Wire to Board Receptacle; No. of Positions:4Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:14AWG RoHS Compliant: Yes

CABLE ASSY, 4P WTB RCPT-RCPT, 23.6"; Connector to Connector:Wire to Board Receptacle to Wire to Board Receptacle; No. of Positions:4Positions; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13AJ2493
Product Name Cable Assy, 4P Wtb Rcpt-Rcpt, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-018 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Green/Yellow PVC Single Wire - 55010840 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details