Molex Cable Assy, 4P Wtb Rcpt-Rcpt, 5.9; Connector To Connector Molex 216290-1041

Description
CABLE ASSY, 4P WTB RCPT-RCPT, 5.9"; Connector to Connector:Wire to Board Receptacle to Wire to Board Receptacle; No. of Positions:4Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:14AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 4P WTB RCPT-RCPT, 5.9"; Connector to Connector:Wire to Board Receptacle to Wire to Board Receptacle; No. of Positions:4Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 4P Wtb Rcpt-Rcpt, 5.9; Connector To Connector Molex - 13AJ2491 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Wtb Rcpt-Rcpt, 5.9; Connector To Connector Molex
13AJ2491
Cable Assy, 4P Wtb Rcpt-Rcpt, 5.9; Connector To Connector Molex 13AJ2491
CABLE ASSY, 4P WTB RCPT-RCPT, 5.9"; Connector to Connector:Wire to Board Receptacle to Wire to Board Receptacle; No. of Positions:4Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:14AWG RoHS Compliant: Yes

CABLE ASSY, 4P WTB RCPT-RCPT, 5.9"; Connector to Connector:Wire to Board Receptacle to Wire to Board Receptacle; No. of Positions:4Positions; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13AJ2491
Product Name Cable Assy, 4P Wtb Rcpt-Rcpt, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details