Molex Cable Assy, 2P Wtb Rcpt-Rcpt, 5.9; Connector To Connector Molex 216290-1021

Description
CABLE ASSY, 2P WTB RCPT-RCPT, 5.9"; Connector to Connector:Wire to Board Receptacle to Wire to Board Receptacle; No. of Positions:2Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:14AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 2P WTB RCPT-RCPT, 5.9"; Connector to Connector:Wire to Board Receptacle to Wire to Board Receptacle; No. of Positions:2Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 2P Wtb Rcpt-Rcpt, 5.9; Connector To Connector Molex - 13AJ2485 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Wtb Rcpt-Rcpt, 5.9; Connector To Connector Molex
13AJ2485
Cable Assy, 2P Wtb Rcpt-Rcpt, 5.9; Connector To Connector Molex 13AJ2485
CABLE ASSY, 2P WTB RCPT-RCPT, 5.9"; Connector to Connector:Wire to Board Receptacle to Wire to Board Receptacle; No. of Positions:2Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:14AWG RoHS Compliant: Yes

CABLE ASSY, 2P WTB RCPT-RCPT, 5.9"; Connector to Connector:Wire to Board Receptacle to Wire to Board Receptacle; No. of Positions:2Positions; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13AJ2485
Product Name Cable Assy, 2P Wtb Rcpt-Rcpt, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details