Molex Cable Assy, 1P Wtb Rcpt-Rcpt, 23.6; Connector To Connector Molex 216290-1013

Description
CABLE ASSY, 1P WTB RCPT-RCPT, 23.6"; Connector to Connector:Wire to Board Receptacle to Wire to Board Receptacle; No. of Positions:1Positions ; Connector Pitch:-; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:14AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 1P WTB RCPT-RCPT, 23.6"; Connector to Connector:Wire to Board Receptacle to Wire to Board Receptacle; No. of Positions:1Positions ; Connector Pitch:-; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 1P Wtb Rcpt-Rcpt, 23.6; Connector To Connector Molex - 13AJ2484 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 1P Wtb Rcpt-Rcpt, 23.6; Connector To Connector Molex
13AJ2484
Cable Assy, 1P Wtb Rcpt-Rcpt, 23.6; Connector To Connector Molex 13AJ2484
CABLE ASSY, 1P WTB RCPT-RCPT, 23.6"; Connector to Connector:Wire to Board Receptacle to Wire to Board Receptacle; No. of Positions:1Positions ; Connector Pitch:-; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:14AWG RoHS Compliant: Yes

CABLE ASSY, 1P WTB RCPT-RCPT, 23.6"; Connector to Connector:Wire to Board Receptacle to Wire to Board Receptacle; No. of Positions:1Positions; Connector Pitch:-; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13AJ2484
Product Name Cable Assy, 1P Wtb Rcpt-Rcpt, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details