Molex Cable Assy, 1P Wtb Rcpt-Rcpt, 11.8; Connector To Connector Molex 216290-1012

Description
CABLE ASSY, 1P WTB RCPT-RCPT, 11.8"; Connector to Connector:Wire to Board Receptacle to Wire to Board Receptacle; No. of Positions:1Positions ; Connector Pitch:-; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:14AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 1P WTB RCPT-RCPT, 11.8"; Connector to Connector:Wire to Board Receptacle to Wire to Board Receptacle; No. of Positions:1Positions ; Connector Pitch:-; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 1P Wtb Rcpt-Rcpt, 11.8; Connector To Connector Molex - 13AJ2483 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 1P Wtb Rcpt-Rcpt, 11.8; Connector To Connector Molex
13AJ2483
Cable Assy, 1P Wtb Rcpt-Rcpt, 11.8; Connector To Connector Molex 13AJ2483
CABLE ASSY, 1P WTB RCPT-RCPT, 11.8"; Connector to Connector:Wire to Board Receptacle to Wire to Board Receptacle; No. of Positions:1Positions ; Connector Pitch:-; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:14AWG RoHS Compliant: Yes

CABLE ASSY, 1P WTB RCPT-RCPT, 11.8"; Connector to Connector:Wire to Board Receptacle to Wire to Board Receptacle; No. of Positions:1Positions; Connector Pitch:-; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13AJ2483
Product Name Cable Assy, 1P Wtb Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3033/104-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details