Molex Wtb Cable, 6P Mx150 Plug-Plug, 23.6; Connector To Connector Molex 216287-1063

Description
WTB CABLE, 6P MX150 PLUG-PLUG, 23.6"; Connector to Connector:MX150 Plug to MX150 Plug; No. of Positions:6Positions ; Connector Pitch:3.5mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 6P MX150 PLUG-PLUG, 23.6"; Connector to Connector:MX150 Plug to MX150 Plug; No. of Positions:6Positions ; Connector Pitch:3.5mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 6P Mx150 Plug-Plug, 23.6; Connector To Connector Molex - 88AH3203 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 6P Mx150 Plug-Plug, 23.6; Connector To Connector Molex
88AH3203
Wtb Cable, 6P Mx150 Plug-Plug, 23.6; Connector To Connector Molex 88AH3203
WTB CABLE, 6P MX150 PLUG-PLUG, 23.6"; Connector to Connector:MX150 Plug to MX150 Plug; No. of Positions:6Positions ; Connector Pitch:3.5mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CABLE, 6P MX150 PLUG-PLUG, 23.6"; Connector to Connector:MX150 Plug to MX150 Plug; No. of Positions:6Positions; Connector Pitch:3.5mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3203
Product Name Wtb Cable, 6P Mx150 Plug-Plug, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H05 V-K Single Fine Wire Stranded - 86023220 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details