Molex Wtb Cable, 6P Mx150 Plug-Plug, 5.9; Connector To Connector Molex 216287-1061

Description
WTB CABLE, 6P MX150 PLUG-PLUG, 5.9"; Connector to Connector:MX150 Plug to MX150 Plug; No. of Positions:6Positions ; Connector Pitch:3.5mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Wire Gauge:14AWG RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 6P MX150 PLUG-PLUG, 5.9"; Connector to Connector:MX150 Plug to MX150 Plug; No. of Positions:6Positions ; Connector Pitch:3.5mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Wire Gauge:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 6P Mx150 Plug-Plug, 5.9; Connector To Connector Molex - 88AH3201 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 6P Mx150 Plug-Plug, 5.9; Connector To Connector Molex
88AH3201
Wtb Cable, 6P Mx150 Plug-Plug, 5.9; Connector To Connector Molex 88AH3201
WTB CABLE, 6P MX150 PLUG-PLUG, 5.9"; Connector to Connector:MX150 Plug to MX150 Plug; No. of Positions:6Positions ; Connector Pitch:3.5mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Wire Gauge:14AWG RoHS Compliant: Yes

WTB CABLE, 6P MX150 PLUG-PLUG, 5.9"; Connector to Connector:MX150 Plug to MX150 Plug; No. of Positions:6Positions; Connector Pitch:3.5mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Wire Gauge:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3201
Product Name Wtb Cable, 6P Mx150 Plug-Plug, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details