Molex Wtb Cable, 4P Mx150 Plug-Plug, 23.6; Connector To Connector Molex 216287-1043

Description
WTB CABLE, 4P MX150 PLUG-PLUG, 23.6"; Connector to Connector:MX150 Plug to MX150 Plug; No. of Positions:4Positions ; Connector Pitch:3.5mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 4P MX150 PLUG-PLUG, 23.6"; Connector to Connector:MX150 Plug to MX150 Plug; No. of Positions:4Positions ; Connector Pitch:3.5mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 4P Mx150 Plug-Plug, 23.6; Connector To Connector Molex - 88AH3200 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 4P Mx150 Plug-Plug, 23.6; Connector To Connector Molex
88AH3200
Wtb Cable, 4P Mx150 Plug-Plug, 23.6; Connector To Connector Molex 88AH3200
WTB CABLE, 4P MX150 PLUG-PLUG, 23.6"; Connector to Connector:MX150 Plug to MX150 Plug; No. of Positions:4Positions ; Connector Pitch:3.5mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CABLE, 4P MX150 PLUG-PLUG, 23.6"; Connector to Connector:MX150 Plug to MX150 Plug; No. of Positions:4Positions; Connector Pitch:3.5mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3200
Product Name Wtb Cable, 4P Mx150 Plug-Plug, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details