Molex Wtb Cable, 6P Mx150 Rcpt-Free End, 23.6; Connector To Connector Molex 216286-1063

Description
WTB CABLE, 6P MX150 RCPT-FREE END, 23.6"; Connector to Connector:MX150 Receptacle to Free End; No. of Positions:6Positions ; Connector Pitch:3.5mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 6P MX150 RCPT-FREE END, 23.6"; Connector to Connector:MX150 Receptacle to Free End; No. of Positions:6Positions ; Connector Pitch:3.5mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 6P Mx150 Rcpt-Free End, 23.6; Connector To Connector Molex - 88AH3197 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 6P Mx150 Rcpt-Free End, 23.6; Connector To Connector Molex
88AH3197
Wtb Cable, 6P Mx150 Rcpt-Free End, 23.6; Connector To Connector Molex 88AH3197
WTB CABLE, 6P MX150 RCPT-FREE END, 23.6"; Connector to Connector:MX150 Receptacle to Free End; No. of Positions:6Positions ; Connector Pitch:3.5mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CABLE, 6P MX150 RCPT-FREE END, 23.6"; Connector to Connector:MX150 Receptacle to Free End; No. of Positions:6Positions; Connector Pitch:3.5mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3197
Product Name Wtb Cable, 6P Mx150 Rcpt-Free End, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details