Molex Wtb Cable, 6P Mx150 Rcpt-Rcpt, 23.6; Connector To Connector Molex 216285-1063

Description
WTB CABLE, 6P MX150 RCPT-RCPT, 23.6"; Connector to Connector:MX150 Receptacle to MX150 Receptacle; No. of Positions:6Positions ; Connector Pitch:3.5mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 6P MX150 RCPT-RCPT, 23.6"; Connector to Connector:MX150 Receptacle to MX150 Receptacle; No. of Positions:6Positions ; Connector Pitch:3.5mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 6P Mx150 Rcpt-Rcpt, 23.6; Connector To Connector Molex - 88AH3191 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 6P Mx150 Rcpt-Rcpt, 23.6; Connector To Connector Molex
88AH3191
Wtb Cable, 6P Mx150 Rcpt-Rcpt, 23.6; Connector To Connector Molex 88AH3191
WTB CABLE, 6P MX150 RCPT-RCPT, 23.6"; Connector to Connector:MX150 Receptacle to MX150 Receptacle; No. of Positions:6Positions ; Connector Pitch:3.5mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CABLE, 6P MX150 RCPT-RCPT, 23.6"; Connector to Connector:MX150 Receptacle to MX150 Receptacle; No. of Positions:6Positions; Connector Pitch:3.5mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3191
Product Name Wtb Cable, 6P Mx150 Rcpt-Rcpt, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details