Molex Wtb Cable, 4P Mx150 Rcpt-Rcpt, 5.9; Connector To Connector Molex 216285-1041

Description
WTB CABLE, 4P MX150 RCPT-RCPT, 5.9"; Connector to Connector:MX150 Receptacle to MX150 Receptacle; No. of Positions:4Positions ; Connector Pitch:3.5mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 4P MX150 RCPT-RCPT, 5.9"; Connector to Connector:MX150 Receptacle to MX150 Receptacle; No. of Positions:4Positions ; Connector Pitch:3.5mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 4P Mx150 Rcpt-Rcpt, 5.9; Connector To Connector Molex - 88AH3186 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 4P Mx150 Rcpt-Rcpt, 5.9; Connector To Connector Molex
88AH3186
Wtb Cable, 4P Mx150 Rcpt-Rcpt, 5.9; Connector To Connector Molex 88AH3186
WTB CABLE, 4P MX150 RCPT-RCPT, 5.9"; Connector to Connector:MX150 Receptacle to MX150 Receptacle; No. of Positions:4Positions ; Connector Pitch:3.5mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

WTB CABLE, 4P MX150 RCPT-RCPT, 5.9"; Connector to Connector:MX150 Receptacle to MX150 Receptacle; No. of Positions:4Positions; Connector Pitch:3.5mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3186
Product Name Wtb Cable, 4P Mx150 Rcpt-Rcpt, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details