Molex Wtb Cable, 3P Mx150 Plug-Free End, 23.6; Connector To Connector Molex 216283-1033

Description
WTB CABLE, 3P MX150 PLUG-FREE END, 23.6"; Connector to Connector:MX150 Plug to Free End; No. of Positions:3Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 3P MX150 PLUG-FREE END, 23.6"; Connector to Connector:MX150 Plug to Free End; No. of Positions:3Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 3P Mx150 Plug-Free End, 23.6; Connector To Connector Molex - 88AH3185 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 3P Mx150 Plug-Free End, 23.6; Connector To Connector Molex
88AH3185
Wtb Cable, 3P Mx150 Plug-Free End, 23.6; Connector To Connector Molex 88AH3185
WTB CABLE, 3P MX150 PLUG-FREE END, 23.6"; Connector to Connector:MX150 Plug to Free End; No. of Positions:3Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CABLE, 3P MX150 PLUG-FREE END, 23.6"; Connector to Connector:MX150 Plug to Free End; No. of Positions:3Positions; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3185
Product Name Wtb Cable, 3P Mx150 Plug-Free End, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 015491-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers