Molex Wtb Cable, 2P Mx150 Plug-Free End, 11.8; Connector To Connector Molex 216283-1022

Description
WTB CABLE, 2P MX150 PLUG-FREE END, 11.8"; Connector to Connector:MX150 Plug to Free End; No. of Positions:2Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 2P MX150 PLUG-FREE END, 11.8"; Connector to Connector:MX150 Plug to Free End; No. of Positions:2Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 2P Mx150 Plug-Free End, 11.8; Connector To Connector Molex - 88AH3181 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 2P Mx150 Plug-Free End, 11.8; Connector To Connector Molex
88AH3181
Wtb Cable, 2P Mx150 Plug-Free End, 11.8; Connector To Connector Molex 88AH3181
WTB CABLE, 2P MX150 PLUG-FREE END, 11.8"; Connector to Connector:MX150 Plug to Free End; No. of Positions:2Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

WTB CABLE, 2P MX150 PLUG-FREE END, 11.8"; Connector to Connector:MX150 Plug to Free End; No. of Positions:2Positions; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3181
Product Name Wtb Cable, 2P Mx150 Plug-Free End, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-D8G4-ES-0.3-N-S-D8G4-ET-ND - DigiKey
Specs
Cable Length 0.9800 ft (2.99 dm)
View Details
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Strainsert Cable - Tcsc4 - Strainsert
Specs
Cable Shielding Foil Braid; Foil with overall braid
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
FAN POWER CORD 45 DEG 36
Qualtek Electronics Corp.
View Details
3 suppliers