Molex Wtb Cord, 3P Mx150 Plug-Plug, 11.8; Connector To Connector Molex 216282-1032

Description
WTB CORD, 3P MX150 PLUG-PLUG, 11.8"; Connector to Connector:MX150 Plug to MX150 Plug; No. of Positions:3Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Wire Gauge:14AWGRoHS Compliant: Yes
Datasheet
Description
WTB CORD, 3P MX150 PLUG-PLUG, 11.8"; Connector to Connector:MX150 Plug to MX150 Plug; No. of Positions:3Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Wire Gauge:14AWGRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, 3P Mx150 Plug-Plug, 11.8; Connector To Connector Molex - 88AH3178 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, 3P Mx150 Plug-Plug, 11.8; Connector To Connector Molex
88AH3178
Wtb Cord, 3P Mx150 Plug-Plug, 11.8; Connector To Connector Molex 88AH3178
WTB CORD, 3P MX150 PLUG-PLUG, 11.8"; Connector to Connector:MX150 Plug to MX150 Plug; No. of Positions:3Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Wire Gauge:14AWGRoHS Compliant: Yes

WTB CORD, 3P MX150 PLUG-PLUG, 11.8"; Connector to Connector:MX150 Plug to MX150 Plug; No. of Positions:3Positions; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Wire Gauge:14AWGRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3178
Product Name Wtb Cord, 3P Mx150 Plug-Plug, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details