Molex Wtb Cord, 3P Mx150 Plug-Plug, 5.9; Connector To Connector Molex 216282-1031

Description
WTB CORD, 3P MX150 PLUG-PLUG, 5.9"; Connector to Connector:MX150 Plug to MX150 Plug; No. of Positions:3Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Wire Gauge:14AWG RoHS Compliant: Yes
Datasheet
Description
WTB CORD, 3P MX150 PLUG-PLUG, 5.9"; Connector to Connector:MX150 Plug to MX150 Plug; No. of Positions:3Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Wire Gauge:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, 3P Mx150 Plug-Plug, 5.9; Connector To Connector Molex - 88AH3177 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, 3P Mx150 Plug-Plug, 5.9; Connector To Connector Molex
88AH3177
Wtb Cord, 3P Mx150 Plug-Plug, 5.9; Connector To Connector Molex 88AH3177
WTB CORD, 3P MX150 PLUG-PLUG, 5.9"; Connector to Connector:MX150 Plug to MX150 Plug; No. of Positions:3Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Wire Gauge:14AWG RoHS Compliant: Yes

WTB CORD, 3P MX150 PLUG-PLUG, 5.9"; Connector to Connector:MX150 Plug to MX150 Plug; No. of Positions:3Positions; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Wire Gauge:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3177
Product Name Wtb Cord, 3P Mx150 Plug-Plug, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023180 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 039553-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers