Molex Wtb Cord, 2P Mx150 Plug-Plug, 11.8; Connector To Connector Molex 216282-1022

Description
WTB CORD, 2P MX150 PLUG-PLUG, 11.8"; Connector to Connector:MX150 Plug to MX150 Plug; No. of Positions:2Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Wire Gauge:14AWGRoHS Compliant: Yes
Datasheet
Description
WTB CORD, 2P MX150 PLUG-PLUG, 11.8"; Connector to Connector:MX150 Plug to MX150 Plug; No. of Positions:2Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Wire Gauge:14AWGRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, 2P Mx150 Plug-Plug, 11.8; Connector To Connector Molex - 88AH3175 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, 2P Mx150 Plug-Plug, 11.8; Connector To Connector Molex
88AH3175
Wtb Cord, 2P Mx150 Plug-Plug, 11.8; Connector To Connector Molex 88AH3175
WTB CORD, 2P MX150 PLUG-PLUG, 11.8"; Connector to Connector:MX150 Plug to MX150 Plug; No. of Positions:2Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Wire Gauge:14AWGRoHS Compliant: Yes

WTB CORD, 2P MX150 PLUG-PLUG, 11.8"; Connector to Connector:MX150 Plug to MX150 Plug; No. of Positions:2Positions; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Wire Gauge:14AWGRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3175
Product Name Wtb Cord, 2P Mx150 Plug-Plug, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to X100W Mini-Hook and Alligator - 1051 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6038A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details