Molex Wtb Cord, 2P Mx150 Plug-Plug, 5.9; Connector To Connector Molex 216282-1021

Description
WTB CORD, 2P MX150 PLUG-PLUG, 5.9"; Connector to Connector:MX150 Plug to MX150 Plug; No. of Positions:2Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Wire Gauge:14AWG RoHS Compliant: Yes
Datasheet
Description
WTB CORD, 2P MX150 PLUG-PLUG, 5.9"; Connector to Connector:MX150 Plug to MX150 Plug; No. of Positions:2Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Wire Gauge:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, 2P Mx150 Plug-Plug, 5.9; Connector To Connector Molex - 88AH3174 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, 2P Mx150 Plug-Plug, 5.9; Connector To Connector Molex
88AH3174
Wtb Cord, 2P Mx150 Plug-Plug, 5.9; Connector To Connector Molex 88AH3174
WTB CORD, 2P MX150 PLUG-PLUG, 5.9"; Connector to Connector:MX150 Plug to MX150 Plug; No. of Positions:2Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Wire Gauge:14AWG RoHS Compliant: Yes

WTB CORD, 2P MX150 PLUG-PLUG, 5.9"; Connector to Connector:MX150 Plug to MX150 Plug; No. of Positions:2Positions; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Wire Gauge:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3174
Product Name Wtb Cord, 2P Mx150 Plug-Plug, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details