Molex Wtb Cord, 3P Mx150 Rcpt-Free End, 23.6; Connector To Connector Molex 216281-1033

Description
WTB CORD, 3P MX150 RCPT-FREE END, 23.6"; Connector to Connector:MX150 Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
WTB CORD, 3P MX150 RCPT-FREE END, 23.6"; Connector to Connector:MX150 Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, 3P Mx150 Rcpt-Free End, 23.6; Connector To Connector Molex - 88AH3173 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, 3P Mx150 Rcpt-Free End, 23.6; Connector To Connector Molex
88AH3173
Wtb Cord, 3P Mx150 Rcpt-Free End, 23.6; Connector To Connector Molex 88AH3173
WTB CORD, 3P MX150 RCPT-FREE END, 23.6"; Connector to Connector:MX150 Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CORD, 3P MX150 RCPT-FREE END, 23.6"; Connector to Connector:MX150 Receptacle to Free End; No. of Positions:3Positions; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3173
Product Name Wtb Cord, 3P Mx150 Rcpt-Free End, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data