Molex Wtb Cord, 3P Mx150 Rcpt-Free End, 5.9; Connector To Connector Molex 216281-1031

Description
WTB CORD, 3P MX150 RCPT-FREE END, 5.9"; Connector to Connector:MX150 Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
WTB CORD, 3P MX150 RCPT-FREE END, 5.9"; Connector to Connector:MX150 Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, 3P Mx150 Rcpt-Free End, 5.9; Connector To Connector Molex - 88AH3171 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, 3P Mx150 Rcpt-Free End, 5.9; Connector To Connector Molex
88AH3171
Wtb Cord, 3P Mx150 Rcpt-Free End, 5.9; Connector To Connector Molex 88AH3171
WTB CORD, 3P MX150 RCPT-FREE END, 5.9"; Connector to Connector:MX150 Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

WTB CORD, 3P MX150 RCPT-FREE END, 5.9"; Connector to Connector:MX150 Receptacle to Free End; No. of Positions:3Positions; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3171
Product Name Wtb Cord, 3P Mx150 Rcpt-Free End, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details