Molex Wtb Cord, 2P Mx150 Rcpt-Free End, 11.8; Connector To Connector Molex 216281-1022

Description
WTB CORD, 2P MX150 RCPT-FREE END, 11.8"; Connector to Connector:MX150 Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
WTB CORD, 2P MX150 RCPT-FREE END, 11.8"; Connector to Connector:MX150 Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, 2P Mx150 Rcpt-Free End, 11.8; Connector To Connector Molex - 88AH3169 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, 2P Mx150 Rcpt-Free End, 11.8; Connector To Connector Molex
88AH3169
Wtb Cord, 2P Mx150 Rcpt-Free End, 11.8; Connector To Connector Molex 88AH3169
WTB CORD, 2P MX150 RCPT-FREE END, 11.8"; Connector to Connector:MX150 Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

WTB CORD, 2P MX150 RCPT-FREE END, 11.8"; Connector to Connector:MX150 Receptacle to Free End; No. of Positions:2Positions; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3169
Product Name Wtb Cord, 2P Mx150 Rcpt-Free End, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details