Molex Wtb Cord, 3P Mx150 Rcpt-Rcpt, 5.9; Connector To Connector Molex 216280-1031

Description
WTB CORD, 3P MX150 RCPT-RCPT, 5.9"; Connector to Connector:MX150 Receptacle to MX150 Receptacle; No. of Positions:3Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
WTB CORD, 3P MX150 RCPT-RCPT, 5.9"; Connector to Connector:MX150 Receptacle to MX150 Receptacle; No. of Positions:3Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, 3P Mx150 Rcpt-Rcpt, 5.9; Connector To Connector Molex - 88AH3165 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, 3P Mx150 Rcpt-Rcpt, 5.9; Connector To Connector Molex
88AH3165
Wtb Cord, 3P Mx150 Rcpt-Rcpt, 5.9; Connector To Connector Molex 88AH3165
WTB CORD, 3P MX150 RCPT-RCPT, 5.9"; Connector to Connector:MX150 Receptacle to MX150 Receptacle; No. of Positions:3Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

WTB CORD, 3P MX150 RCPT-RCPT, 5.9"; Connector to Connector:MX150 Receptacle to MX150 Receptacle; No. of Positions:3Positions; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3165
Product Name Wtb Cord, 3P Mx150 Rcpt-Rcpt, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 003421-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers