Molex Wtb Cord, 2P Mx150 Rcpt-Rcpt, 23.6; Connector To Connector Molex 216280-1023

Description
WTB CORD, 2P MX150 RCPT-RCPT, 23.6"; Connector to Connector:MX150 Receptacle to MX150 Receptacle; No. of Positions:2Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
WTB CORD, 2P MX150 RCPT-RCPT, 23.6"; Connector to Connector:MX150 Receptacle to MX150 Receptacle; No. of Positions:2Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, 2P Mx150 Rcpt-Rcpt, 23.6; Connector To Connector Molex - 88AH3164 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, 2P Mx150 Rcpt-Rcpt, 23.6; Connector To Connector Molex
88AH3164
Wtb Cord, 2P Mx150 Rcpt-Rcpt, 23.6; Connector To Connector Molex 88AH3164
WTB CORD, 2P MX150 RCPT-RCPT, 23.6"; Connector to Connector:MX150 Receptacle to MX150 Receptacle; No. of Positions:2Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CORD, 2P MX150 RCPT-RCPT, 23.6"; Connector to Connector:MX150 Receptacle to MX150 Receptacle; No. of Positions:2Positions; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3164
Product Name Wtb Cord, 2P Mx150 Rcpt-Rcpt, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details