Molex Wtb Cord, 2P Mx150 Rcpt-Rcpt, 5.9; Connector To Connector Molex 216280-1021

Description
WTB CORD, 2P MX150 RCPT-RCPT, 5.9"; Connector to Connector:MX150 Receptacle to MX150 Receptacle; No. of Positions:2Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
WTB CORD, 2P MX150 RCPT-RCPT, 5.9"; Connector to Connector:MX150 Receptacle to MX150 Receptacle; No. of Positions:2Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, 2P Mx150 Rcpt-Rcpt, 5.9; Connector To Connector Molex - 88AH3162 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, 2P Mx150 Rcpt-Rcpt, 5.9; Connector To Connector Molex
88AH3162
Wtb Cord, 2P Mx150 Rcpt-Rcpt, 5.9; Connector To Connector Molex 88AH3162
WTB CORD, 2P MX150 RCPT-RCPT, 5.9"; Connector to Connector:MX150 Receptacle to MX150 Receptacle; No. of Positions:2Positions ; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

WTB CORD, 2P MX150 RCPT-RCPT, 5.9"; Connector to Connector:MX150 Receptacle to MX150 Receptacle; No. of Positions:2Positions; Connector Pitch:3.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3162
Product Name Wtb Cord, 2P Mx150 Rcpt-Rcpt, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details