Molex Wtb Cable, 6P Sl Plug-Free End, 11.8; Connector To Connector Molex 216273-1063

Description
WTB CABLE, 6P SL PLUG-FREE END, 11.8"; Connector to Connector:SL Plug to Free End; No. of Positions:6Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 6P SL PLUG-FREE END, 11.8"; Connector to Connector:SL Plug to Free End; No. of Positions:6Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 6P Sl Plug-Free End, 11.8; Connector To Connector Molex - 88AH3155 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 6P Sl Plug-Free End, 11.8; Connector To Connector Molex
88AH3155
Wtb Cable, 6P Sl Plug-Free End, 11.8; Connector To Connector Molex 88AH3155
WTB CABLE, 6P SL PLUG-FREE END, 11.8"; Connector to Connector:SL Plug to Free End; No. of Positions:6Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Wire Gauge:22AWG RoHS Compliant: Yes

WTB CABLE, 6P SL PLUG-FREE END, 11.8"; Connector to Connector:SL Plug to Free End; No. of Positions:6Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3155
Product Name Wtb Cable, 6P Sl Plug-Free End, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details