Molex Wtb Cable, 5P Sl Plug-Free End, 23.6; Connector To Connector Molex 216273-1054

Description
WTB CABLE, 5P SL PLUG-FREE END, 23.6"; Connector to Connector:SL Plug to Free End; No. of Positions:5Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 5P SL PLUG-FREE END, 23.6"; Connector to Connector:SL Plug to Free End; No. of Positions:5Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 5P Sl Plug-Free End, 23.6; Connector To Connector Molex - 88AH3151 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 5P Sl Plug-Free End, 23.6; Connector To Connector Molex
88AH3151
Wtb Cable, 5P Sl Plug-Free End, 23.6; Connector To Connector Molex 88AH3151
WTB CABLE, 5P SL PLUG-FREE END, 23.6"; Connector to Connector:SL Plug to Free End; No. of Positions:5Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Wire Gauge:22AWG RoHS Compliant: Yes

WTB CABLE, 5P SL PLUG-FREE END, 23.6"; Connector to Connector:SL Plug to Free End; No. of Positions:5Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3151
Product Name Wtb Cable, 5P Sl Plug-Free End, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details