Molex Wtb Cable, 5P Sl Plug-Free End, 5.9; Connector To Connector Molex 216273-1052

Description
WTB CABLE, 5P SL PLUG-FREE END, 5.9"; Connector to Connector:SL Plug to Free End; No. of Positions:5Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 5P SL PLUG-FREE END, 5.9"; Connector to Connector:SL Plug to Free End; No. of Positions:5Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 5P Sl Plug-Free End, 5.9; Connector To Connector Molex - 88AH3149 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 5P Sl Plug-Free End, 5.9; Connector To Connector Molex
88AH3149
Wtb Cable, 5P Sl Plug-Free End, 5.9; Connector To Connector Molex 88AH3149
WTB CABLE, 5P SL PLUG-FREE END, 5.9"; Connector to Connector:SL Plug to Free End; No. of Positions:5Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Wire Gauge:22AWG RoHS Compliant: Yes

WTB CABLE, 5P SL PLUG-FREE END, 5.9"; Connector to Connector:SL Plug to Free End; No. of Positions:5Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3149
Product Name Wtb Cable, 5P Sl Plug-Free End, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details