Molex Wtb Cable, 4P Sl Plug-Free End, 3.9; Connector To Connector Molex 216273-1041

Description
WTB CABLE, 4P SL PLUG-FREE END, 3.9"; Connector to Connector:SL Plug to Free End; No. of Positions:4Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 4P SL PLUG-FREE END, 3.9"; Connector to Connector:SL Plug to Free End; No. of Positions:4Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 4P Sl Plug-Free End, 3.9; Connector To Connector Molex - 88AH3143 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 4P Sl Plug-Free End, 3.9; Connector To Connector Molex
88AH3143
Wtb Cable, 4P Sl Plug-Free End, 3.9; Connector To Connector Molex 88AH3143
WTB CABLE, 4P SL PLUG-FREE END, 3.9"; Connector to Connector:SL Plug to Free End; No. of Positions:4Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Wire Gauge:22AWG RoHS Compliant: Yes

WTB CABLE, 4P SL PLUG-FREE END, 3.9"; Connector to Connector:SL Plug to Free End; No. of Positions:4Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3143
Product Name Wtb Cable, 4P Sl Plug-Free End, 3.9; Connector To Connector Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details