Molex Wtb Cable, 2P Sl Plug-Free End, 23.6; Connector To Connector Molex 216273-1024

Description
WTB CABLE, 2P SL PLUG-FREE END, 23.6"; Connector to Connector:SL Plug to Free End; No. of Positions:2Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Wire Gauge:22AWG RoHS Compliant: Yes
Description
WTB CABLE, 2P SL PLUG-FREE END, 23.6"; Connector to Connector:SL Plug to Free End; No. of Positions:2Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Wire Gauge:22AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 2P Sl Plug-Free End, 23.6; Connector To Connector Molex - 88AH3136 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 2P Sl Plug-Free End, 23.6; Connector To Connector Molex
88AH3136
Wtb Cable, 2P Sl Plug-Free End, 23.6; Connector To Connector Molex 88AH3136
WTB CABLE, 2P SL PLUG-FREE END, 23.6"; Connector to Connector:SL Plug to Free End; No. of Positions:2Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Wire Gauge:22AWG RoHS Compliant: Yes

WTB CABLE, 2P SL PLUG-FREE END, 23.6"; Connector to Connector:SL Plug to Free End; No. of Positions:2Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site
Wtb Cord, 2P Sl Plug-Free End, 600Mm Rohs Compliant Molex - 12AJ7508 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, 2P Sl Plug-Free End, 600Mm Rohs Compliant Molex
12AJ7508
Wtb Cord, 2P Sl Plug-Free End, 600Mm Rohs Compliant Molex 12AJ7508
WTB CORD, 2P SL PLUG-FREE END, 600MM ROHS COMPLIANT: YES

WTB CORD, 2P SL PLUG-FREE END, 600MM ROHS COMPLIANT: YES

Supplier's Site
Sl Positive Lock P-S 2Ckt 600Mm Sn Rohs Compliant Molex - 90AJ3399 - Newark, An Avnet Company
Chicago, IL, United States
Sl Positive Lock P-S 2Ckt 600Mm Sn Rohs Compliant Molex
90AJ3399
Sl Positive Lock P-S 2Ckt 600Mm Sn Rohs Compliant Molex 90AJ3399
SL POSITIVE LOCK P-S 2CKT 600MM SN ROHS COMPLIANT: YES

SL POSITIVE LOCK P-S 2CKT 600MM SN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 88AH3136 12AJ7508
Product Name Wtb Cable, 2P Sl Plug-Free End, 23.6; Connector To Connector Molex Wtb Cord, 2P Sl Plug-Free End, 600Mm Rohs Compliant Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details