Molex Wtb Cable, 2P Sl Plug-Free End, 11.8; Connector To Connector Molex 216273-1023

Description
WTB CABLE, 2P SL PLUG-FREE END, 11.8"; Connector to Connector:SL Plug to Free End; No. of Positions:2Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 2P SL PLUG-FREE END, 11.8"; Connector to Connector:SL Plug to Free End; No. of Positions:2Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 2P Sl Plug-Free End, 11.8; Connector To Connector Molex - 88AH3135 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 2P Sl Plug-Free End, 11.8; Connector To Connector Molex
88AH3135
Wtb Cable, 2P Sl Plug-Free End, 11.8; Connector To Connector Molex 88AH3135
WTB CABLE, 2P SL PLUG-FREE END, 11.8"; Connector to Connector:SL Plug to Free End; No. of Positions:2Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Wire Gauge:22AWG RoHS Compliant: Yes

WTB CABLE, 2P SL PLUG-FREE END, 11.8"; Connector to Connector:SL Plug to Free End; No. of Positions:2Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3135
Product Name Wtb Cable, 2P Sl Plug-Free End, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-100/310-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details