Molex Rectangular Cable Assemblies 2162721044

Description
4 Position Cable Assembly Rectangular Plug to Plug 1.97' (600.00mm)
Request a Quote Datasheet
Description
4 Position Cable Assembly Rectangular Plug to Plug 1.97' (600.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2162721044-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2162721044-ND
Rectangular Cable Assemblies 900-2162721044-ND
4 Position Cable Assembly Rectangular Plug to Plug 1.97' (600.00mm)

4 Position Cable Assembly Rectangular Plug to Plug 1.97' (600.00mm)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-2162721044-ND
Product Name Rectangular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Flexible Test Cable, 26.0 GHz, 36.0″ - FLC-3FT-SMSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023250 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details