Molex Wtb Cable, 8P Sl Plug-Sl Plug, 11.8; Connector To Connector Molex 216272-1083

Description
WTB CABLE, 8P SL PLUG-SL PLUG, 11.8"; Connector to Connector:SL Plug to SL Plug; No. of Positions:8Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 8P SL PLUG-SL PLUG, 11.8"; Connector to Connector:SL Plug to SL Plug; No. of Positions:8Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 8P Sl Plug-Sl Plug, 11.8; Connector To Connector Molex - 88AH3130 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 8P Sl Plug-Sl Plug, 11.8; Connector To Connector Molex
88AH3130
Wtb Cable, 8P Sl Plug-Sl Plug, 11.8; Connector To Connector Molex 88AH3130
WTB CABLE, 8P SL PLUG-SL PLUG, 11.8"; Connector to Connector:SL Plug to SL Plug; No. of Positions:8Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Wire Gauge:22AWG RoHS Compliant: Yes

WTB CABLE, 8P SL PLUG-SL PLUG, 11.8"; Connector to Connector:SL Plug to SL Plug; No. of Positions:8Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3130
Product Name Wtb Cable, 8P Sl Plug-Sl Plug, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Fieldbus adapter - FBA-CO-SUB-9-M12 - Festo Corporation
Specs
Cable Length 0.3281 ft (1 dm)
Connector Type Sub-D
Rated Temperature -5 to 50 C (23 to 122 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - 189-512007-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 5-15P
View Details