Molex Wtb Cable, 6P Sl Plug-Sl Plug, 11.8; Connector To Connector Molex 216272-1063

Description
WTB CABLE, 6P SL PLUG-SL PLUG, 11.8"; Connector to Connector:SL Plug to SL Plug; No. of Positions:6Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Wire Gauge:22AWG RoHS Compliant: Yes
Description
WTB CABLE, 6P SL PLUG-SL PLUG, 11.8"; Connector to Connector:SL Plug to SL Plug; No. of Positions:6Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Wire Gauge:22AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 6P Sl Plug-Sl Plug, 11.8; Connector To Connector Molex - 88AH3125 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 6P Sl Plug-Sl Plug, 11.8; Connector To Connector Molex
88AH3125
Wtb Cable, 6P Sl Plug-Sl Plug, 11.8; Connector To Connector Molex 88AH3125
WTB CABLE, 6P SL PLUG-SL PLUG, 11.8"; Connector to Connector:SL Plug to SL Plug; No. of Positions:6Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Wire Gauge:22AWG RoHS Compliant: Yes

WTB CABLE, 6P SL PLUG-SL PLUG, 11.8"; Connector to Connector:SL Plug to SL Plug; No. of Positions:6Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3125
Product Name Wtb Cable, 6P Sl Plug-Sl Plug, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

White PVC Single Wire - 55011620 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 059641-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers