Molex Wtb Cable, 6P Sl Plug-Sl Plug, 5.9; Connector To Connector Molex 216272-1062

Description
WTB CABLE, 6P SL PLUG-SL PLUG, 5.9"; Connector to Connector:SL Plug to SL Plug; No. of Positions:6Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 6P SL PLUG-SL PLUG, 5.9"; Connector to Connector:SL Plug to SL Plug; No. of Positions:6Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 6P Sl Plug-Sl Plug, 5.9; Connector To Connector Molex - 88AH3124 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 6P Sl Plug-Sl Plug, 5.9; Connector To Connector Molex
88AH3124
Wtb Cable, 6P Sl Plug-Sl Plug, 5.9; Connector To Connector Molex 88AH3124
WTB CABLE, 6P SL PLUG-SL PLUG, 5.9"; Connector to Connector:SL Plug to SL Plug; No. of Positions:6Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Wire Gauge:22AWG RoHS Compliant: Yes

WTB CABLE, 6P SL PLUG-SL PLUG, 5.9"; Connector to Connector:SL Plug to SL Plug; No. of Positions:6Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3124
Product Name Wtb Cable, 6P Sl Plug-Sl Plug, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-018 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details