Molex Wtb Cable, 6P Sl Plug-Sl Plug, 3.9; Connector To Connector Molex 216272-1061

Description
WTB CABLE, 6P SL PLUG-SL PLUG, 3.9"; Connector to Connector:SL Plug to SL Plug; No. of Positions:6Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 6P SL PLUG-SL PLUG, 3.9"; Connector to Connector:SL Plug to SL Plug; No. of Positions:6Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 6P Sl Plug-Sl Plug, 3.9; Connector To Connector Molex - 88AH3123 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 6P Sl Plug-Sl Plug, 3.9; Connector To Connector Molex
88AH3123
Wtb Cable, 6P Sl Plug-Sl Plug, 3.9; Connector To Connector Molex 88AH3123
WTB CABLE, 6P SL PLUG-SL PLUG, 3.9"; Connector to Connector:SL Plug to SL Plug; No. of Positions:6Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Wire Gauge:22AWG RoHS Compliant: Yes

WTB CABLE, 6P SL PLUG-SL PLUG, 3.9"; Connector to Connector:SL Plug to SL Plug; No. of Positions:6Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3123
Product Name Wtb Cable, 6P Sl Plug-Sl Plug, 3.9; Connector To Connector Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details