Molex Wtb Cable, 5P Sl Plug-Sl Plug, 23.6; Connector To Connector Molex 216272-1054

Description
WTB CABLE, 5P SL PLUG-SL PLUG, 23.6"; Connector to Connector:SL Plug to SL Plug; No. of Positions:5Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 5P SL PLUG-SL PLUG, 23.6"; Connector to Connector:SL Plug to SL Plug; No. of Positions:5Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 5P Sl Plug-Sl Plug, 23.6; Connector To Connector Molex - 88AH3121 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 5P Sl Plug-Sl Plug, 23.6; Connector To Connector Molex
88AH3121
Wtb Cable, 5P Sl Plug-Sl Plug, 23.6; Connector To Connector Molex 88AH3121
WTB CABLE, 5P SL PLUG-SL PLUG, 23.6"; Connector to Connector:SL Plug to SL Plug; No. of Positions:5Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Wire Gauge:22AWG RoHS Compliant: Yes

WTB CABLE, 5P SL PLUG-SL PLUG, 23.6"; Connector to Connector:SL Plug to SL Plug; No. of Positions:5Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3121
Product Name Wtb Cable, 5P Sl Plug-Sl Plug, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details