Molex Wtb Cable, 5P Sl Plug-Sl Plug, 11.8; Connector To Connector Molex 216272-1053

Description
WTB CABLE, 5P SL PLUG-SL PLUG, 11.8"; Connector to Connector:SL Plug to SL Plug; No. of Positions:5Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 5P SL PLUG-SL PLUG, 11.8"; Connector to Connector:SL Plug to SL Plug; No. of Positions:5Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 5P Sl Plug-Sl Plug, 11.8; Connector To Connector Molex - 88AH3120 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 5P Sl Plug-Sl Plug, 11.8; Connector To Connector Molex
88AH3120
Wtb Cable, 5P Sl Plug-Sl Plug, 11.8; Connector To Connector Molex 88AH3120
WTB CABLE, 5P SL PLUG-SL PLUG, 11.8"; Connector to Connector:SL Plug to SL Plug; No. of Positions:5Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Wire Gauge:22AWG RoHS Compliant: Yes

WTB CABLE, 5P SL PLUG-SL PLUG, 11.8"; Connector to Connector:SL Plug to SL Plug; No. of Positions:5Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3120
Product Name Wtb Cable, 5P Sl Plug-Sl Plug, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details