Molex Wtb Cable, 2P Sl Plug-Sl Plug, 5.9; Connector To Connector Molex 216272-1022

Description
WTB CABLE, 2P SL PLUG-SL PLUG, 5.9"; Connector to Connector:SL Plug to SL Plug; No. of Positions:2Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 2P SL PLUG-SL PLUG, 5.9"; Connector to Connector:SL Plug to SL Plug; No. of Positions:2Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 2P Sl Plug-Sl Plug, 5.9; Connector To Connector Molex - 88AH3104 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 2P Sl Plug-Sl Plug, 5.9; Connector To Connector Molex
88AH3104
Wtb Cable, 2P Sl Plug-Sl Plug, 5.9; Connector To Connector Molex 88AH3104
WTB CABLE, 2P SL PLUG-SL PLUG, 5.9"; Connector to Connector:SL Plug to SL Plug; No. of Positions:2Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Wire Gauge:22AWG RoHS Compliant: Yes

WTB CABLE, 2P SL PLUG-SL PLUG, 5.9"; Connector to Connector:SL Plug to SL Plug; No. of Positions:2Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3104
Product Name Wtb Cable, 2P Sl Plug-Sl Plug, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details