Molex Wtb Cable, 2P Sl Plug-Sl Plug, 2; Connector To Connector Molex 216272-1020

Description
WTB CABLE, 2P SL PLUG-SL PLUG, 2"; Connector to Connector:SL Plug to SL Plug; No. of Positions:2Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:2"; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 2P SL PLUG-SL PLUG, 2"; Connector to Connector:SL Plug to SL Plug; No. of Positions:2Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:2"; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 2P Sl Plug-Sl Plug, 2; Connector To Connector Molex - 88AH3102 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 2P Sl Plug-Sl Plug, 2; Connector To Connector Molex
88AH3102
Wtb Cable, 2P Sl Plug-Sl Plug, 2; Connector To Connector Molex 88AH3102
WTB CABLE, 2P SL PLUG-SL PLUG, 2"; Connector to Connector:SL Plug to SL Plug; No. of Positions:2Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:2"; Wire Gauge:22AWG RoHS Compliant: Yes

WTB CABLE, 2P SL PLUG-SL PLUG, 2"; Connector to Connector:SL Plug to SL Plug; No. of Positions:2Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:2"; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Sl Positive Lock P-P 2Ckt 50Mm Sn Rohs Compliant Molex - 90AJ3365 - Newark, An Avnet Company
Chicago, IL, United States
Sl Positive Lock P-P 2Ckt 50Mm Sn Rohs Compliant Molex
90AJ3365
Sl Positive Lock P-P 2Ckt 50Mm Sn Rohs Compliant Molex 90AJ3365
SL POSITIVE LOCK P-P 2CKT 50MM SN ROHS COMPLIANT: YES

SL POSITIVE LOCK P-P 2CKT 50MM SN ROHS COMPLIANT: YES

Supplier's Site
Wtb Cord, 2P Sl Plug-Sl Plug, 50Mm Rohs Compliant Molex - 12AJ7474 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, 2P Sl Plug-Sl Plug, 50Mm Rohs Compliant Molex
12AJ7474
Wtb Cord, 2P Sl Plug-Sl Plug, 50Mm Rohs Compliant Molex 12AJ7474
WTB CORD, 2P SL PLUG-SL PLUG, 50MM ROHS COMPLIANT: YES

WTB CORD, 2P SL PLUG-SL PLUG, 50MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 88AH3102 90AJ3365
Product Name Wtb Cable, 2P Sl Plug-Sl Plug, 2; Connector To Connector Molex Sl Positive Lock P-P 2Ckt 50Mm Sn Rohs Compliant Molex
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details