Molex Wtb Cable, 4P Sl Rcpt-Free End, 11.8; Connector To Connector Molex 216271-1043

Description
WTB CABLE, 4P SL RCPT-FREE END, 11.8"; Connector to Connector:SL Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 4P SL RCPT-FREE END, 11.8"; Connector to Connector:SL Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 4P Sl Rcpt-Free End, 11.8; Connector To Connector Molex - 88AH3085 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 4P Sl Rcpt-Free End, 11.8; Connector To Connector Molex
88AH3085
Wtb Cable, 4P Sl Rcpt-Free End, 11.8; Connector To Connector Molex 88AH3085
WTB CABLE, 4P SL RCPT-FREE END, 11.8"; Connector to Connector:SL Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

WTB CABLE, 4P SL RCPT-FREE END, 11.8"; Connector to Connector:SL Receptacle to Free End; No. of Positions:4Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet
Wtb Cord, 4P Sl Rcpt-Free End, 300Mm Rohs Compliant Molex - 12AJ7457 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, 4P Sl Rcpt-Free End, 300Mm Rohs Compliant Molex
12AJ7457
Wtb Cord, 4P Sl Rcpt-Free End, 300Mm Rohs Compliant Molex 12AJ7457
WTB CORD, 4P SL RCPT-FREE END, 300MM ROHS COMPLIANT: YES

WTB CORD, 4P SL RCPT-FREE END, 300MM ROHS COMPLIANT: YES

Supplier's Site
Sl Positive Lock R-S 4Ckt 300Mm Sn Rohs Compliant Molex - 90AJ3348 - Newark, An Avnet Company
Chicago, IL, United States
Sl Positive Lock R-S 4Ckt 300Mm Sn Rohs Compliant Molex
90AJ3348
Sl Positive Lock R-S 4Ckt 300Mm Sn Rohs Compliant Molex 90AJ3348
SL POSITIVE LOCK R-S 4CKT 300MM SN ROHS COMPLIANT: YES

SL POSITIVE LOCK R-S 4CKT 300MM SN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 88AH3085 12AJ7457
Product Name Wtb Cable, 4P Sl Rcpt-Free End, 11.8; Connector To Connector Molex Wtb Cord, 4P Sl Rcpt-Free End, 300Mm Rohs Compliant Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Test Cable, RG58C/U - 1426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6811A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details