Molex Wtb Cable, 4P Sl Rcpt-Free End, 3.9; Connector To Connector Molex 216271-1041

Description
WTB CABLE, 4P SL RCPT-FREE END, 3.9"; Connector to Connector:SL Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 4P SL RCPT-FREE END, 3.9"; Connector to Connector:SL Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 4P Sl Rcpt-Free End, 3.9; Connector To Connector Molex - 88AH3083 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 4P Sl Rcpt-Free End, 3.9; Connector To Connector Molex
88AH3083
Wtb Cable, 4P Sl Rcpt-Free End, 3.9; Connector To Connector Molex 88AH3083
WTB CABLE, 4P SL RCPT-FREE END, 3.9"; Connector to Connector:SL Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes

WTB CABLE, 4P SL RCPT-FREE END, 3.9"; Connector to Connector:SL Receptacle to Free End; No. of Positions:4Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes

Supplier's Site Datasheet
Sl Positive Lock R-S 4Ckt 100Mm Sn Rohs Compliant Molex - 90AJ3346 - Newark, An Avnet Company
Chicago, IL, United States
Sl Positive Lock R-S 4Ckt 100Mm Sn Rohs Compliant Molex
90AJ3346
Sl Positive Lock R-S 4Ckt 100Mm Sn Rohs Compliant Molex 90AJ3346
SL POSITIVE LOCK R-S 4CKT 100MM SN ROHS COMPLIANT: YES

SL POSITIVE LOCK R-S 4CKT 100MM SN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 88AH3083 90AJ3346
Product Name Wtb Cable, 4P Sl Rcpt-Free End, 3.9; Connector To Connector Molex Sl Positive Lock R-S 4Ckt 100Mm Sn Rohs Compliant Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details